TSE - TS EN ISO 16231-1
Self-propelled agricultural machinery - Assessment of stability -Part 1: Principles
active, Most Current
| Organization: | TSE |
| Publication Date: | 27 May 2016 |
| Status: | active |
scope:
This part of ISO 16231 specifies principles for the assessmentof stability with respect to the design and construction ofself-propelled ride-on machines used in agriculture and the hazardof rolling over or tipping over, or both, when the machine is usedas intended and under the conditions foreseeable by themanufacturer.
Document History
TS EN ISO 16231-1
May 27, 2016
Self-propelled agricultural machinery - Assessment of stability -Part 1: Principles
This part of ISO 16231 specifies principles for the assessmentof stability with respect to the design and construction ofself-propelled ride-on machines used in agriculture and the hazardof rolling...