TSE - TS EN ISO 15156-3

Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys

active, Most Current
Organization: TSE
Publication Date: 24 March 2016
Status: active
ICS Code (Corrosion of metals): 77.060
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This part of ISO 15156 gives requirements and recommendationsfor the selection and qualification of CRAs (corrosion-resistantalloys) and other alloys for service in equipment used in oil andnatural gas production and natural gas treatment plants inH2S-containing environments whose failure can pose a risk to thehealth and safety of the public and personnel or to theenvironment.

Document History

TS EN ISO 15156-3
March 24, 2016
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys
This part of ISO 15156 gives requirements and recommendationsfor the selection and qualification of CRAs (corrosion-resistantalloys) and other alloys for service in equipment used in oil andnatural...
March 23, 2010
Petroleum, petrochemical and natural gas industries - Materials for use in H<(Index)2>S-containing environments in oil and gas production - Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys
A description is not available for this item.
December 2, 2004
Petroleum, petrochemical and natural gas industries - Materials for use in H<(Index)2>S-containing environments in oil and gas production - Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys (ISO 15156-3:2003)
Bu standard, her biri 10 J’u aşmayan kinetik enerjili, metal olmayan sicim kesme elemanlı veya mil üzerinde serbestçe dönen metal olmayan kesicili, şebeke gerilimiyle çalışan, ayakta duran bir...
Advertisement