TSE - TS EN ISO 16012
Plastics - Determination of linear dimensions of test specimens
active, Most Current
| Organization: | TSE |
| Publication Date: | 24 March 2016 |
| Status: | active |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This International Standard specifies measuring equipment andprocedures for the determination of the linear dimensions of rigidplastics test specimens. It is applicable to test specimensdescribed in ISO 20753 but can also be used for other testspecimens, and to thicknesses typically in the range 0,4 mm ? h ?6,4 mm.
Document History
TS EN ISO 16012
March 24, 2016
Plastics - Determination of linear dimensions of test specimens
This International Standard specifies measuring equipment andprocedures for the determination of the linear dimensions of rigidplastics test specimens. It is applicable to test specimensdescribed in...