TSE - TS EN ISO 9241-391

Ergonomics of human-system interaction - Part 391: Requirements, analysis and compliance test methods for the reduction of photosensitive seizures

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Ergonomics): 13.180
scope:

ISO 9241-391:2016 provides requirements and recommendations forreducing photosensitive seizures (PSS), while viewing images onelectronic displays. The requirements and recommendations in thispart of ISO 9241 are designed to be applied to image contents. Byimage contents, reference is made to the images independent of thedevice or environment in which they are displayed. The requirementsand recommendations in this part of ISO 9241 are for the protectionof the vulnerable individuals in the viewing population who arephotosensitive and who are therefore liable to seizures triggeredby flashing lights and regular patterns, including certainrepetitive images. NOTE 1 ITU considers the image safety issues inrelation to broadcasting. Some of these are described in ITU-RBT.1702.[2] NOTE 2 There are some related recommendations inISO/IEC 40500:2012, W3C Web Content Accessibility Guidelines (WCAG)2.0, for web contents accessibility. NOTE 3 Photosensitive seizuresand photosensitive epilepsy, that is, chronic conditionscharacterized by those repeated seizures are medical conditions.Clinical aspects of photosensitivity appear in Annex C. Visuallyinduced seizures are equivalent to PSS.

Document History

TS EN ISO 9241-391
December 9, 2016
Ergonomics of human-system interaction - Part 391: Requirements, analysis and compliance test methods for the reduction of photosensitive seizures
ISO 9241-391:2016 provides requirements and recommendations forreducing photosensitive seizures (PSS), while viewing images onelectronic displays. The requirements and recommendations in thispart of...
Advertisement