TSE - TS EN 62680-1-1

Universal Serial Bus interfaces for data and power - Part 1-1: Universal Serial Bus interfaces - Common components - USB Battery Charging Specification, Revision 1.2 (TA 14)

active, Most Current
Organization: TSE
Publication Date: 18 April 2016
Status: active
ICS Code (Galvanic cells and batteries): 29.220
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Components and accessories for telecommunications equipment): 33.120
scope:

The Battery Charging Working Group is chartered with creatingspecifications that define limits as well as detection, control andreporting mechanisms to permit devices to draw current in excess ofthe USB 2.0 specification for charging and/or powering up fromdedicated chargers, hosts, hubs and charging downstream ports.These mechanisms are backward compatible with USB 2.0 complianthosts and peripherals.

Document History

TS EN 62680-1-1
April 18, 2016
Universal Serial Bus interfaces for data and power - Part 1-1: Universal Serial Bus interfaces - Common components - USB Battery Charging Specification, Revision 1.2 (TA 14)
The Battery Charging Working Group is chartered with creatingspecifications that define limits as well as detection, control andreporting mechanisms to permit devices to draw current in excess ofthe...
Advertisement