TSE - TS EN 60603-7-81

Connectors for electronic equipment - Part 7-81: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 2 000 MHz

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60603 covers 8-way, shielded, free and fixedconnectors, references dimensional, mechanical, electrical andenvironmental characteristics and tests in IEC 60603-7, andspecifies electrical transmission requirements, including power sumalien (exogenous) crosstalk, for frequencies up to 2 000 MHz. Theseconnectors are typically used as ?category 8.1? connectors in?class I? cabling systems specified in ISO/IEC 11801. Theseconnectors are intermateable and interoperable with other IEC60603-7 series connectors as defined in Clause 2 of IEC 60603-7.These connectors are backward compatible with other IEC 60603-7series connectors, except IEC 60603-7-7 and IEC 60603-7-71connectors.

Document History

TS EN 60603-7-81
December 9, 2016
Connectors for electronic equipment - Part 7-81: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 2 000 MHz
This part of IEC 60603 covers 8-way, shielded, free and fixedconnectors, references dimensional, mechanical, electrical andenvironmental characteristics and tests in IEC 60603-7, andspecifies...
Advertisement