TSE - TS EN ISO 6892-1
Metallic materials - Tensile testing - Part 1: Method of test at room temperature (ISO 6892-1:2016)
active, Most Current
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This part of ISO 6892 specifies the method for tensile testingof metallic materials and defines the mechanical properties whichcan be determined at room temperature. NOTE Annex A containsfurther recommendations for computer controlled testingmachines.
Document History
TS EN ISO 6892-1
December 9, 2016
Metallic materials - Tensile testing - Part 1: Method of test at room temperature (ISO 6892-1:2016)
This part of ISO 6892 specifies the method for tensile testingof metallic materials and defines the mechanical properties whichcan be determined at room temperature. NOTE Annex A containsfurther...
March 29, 2011
Metallic materials - Tensile testing - Part 1: Method of test at room temperature
Bu standard, metalik malzemelerin cekme deneyi metodunu kapsarve oda sicakliginda tayin edilebilecek mekanik ozellikleritanimlar.
January 19, 2010
Metallic materials - Tensile testing - Part 1: Method of test at room temperature
A description is not available for this item.