TSE - TS EN 448

District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Fitting assemblies of steel service pipes, polyurethane thermal insulation and outer casing of polyethylene

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Metal fittings): 23.040.40
scope:

This European Standard specifies requirements and test methodsfor fittings of prefabricated thermally insulated pipe-in-pipeassemblies comprising a steel service fitting from DN 20 to DN1200, rigid polyurethane foam insulation and an outer casing ofpolyethylene for use in directly buried hot water networks withpreinsulated pipe assemblies in accordance with EN 253. ThisEuropean Standard covers the following fittings: bend, tee,reducer, single use compensator and anchor. This European Standardapplies only to factory made prefabricated fitting assemblies andsingle use compensators for continuous operation with hot water atvarious temperatures in accordance with EN 253. This EuropeanStandard applies to fitting assemblies with a minimum designpressure of 16 bar (overpressure) complying with EN 13941. ThisEuropean Standard does not include calculation rules for loads andstresses. The design and installation rules, for the system, aregiven in EN 13941.

Document History

TS EN 448
December 9, 2016
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Fitting assemblies of steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This European Standard specifies requirements and test methodsfor fittings of prefabricated thermally insulated pipe-in-pipeassemblies comprising a steel service fitting from DN 20 to DN1200, rigid...
November 22, 2011
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Fitting assemblies of steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
Bu standard, EN 253?e uygun, dogrudan yeraltina gomulu, sicak susebekelerinde on yalitimli boru sistemleriyle birlikte kullanilan,anma caplari DN 20 ile DN 1200 arasinda celik servis ekleme...
April 8, 2004
District heating pipes- Preinsulated bonded pipe systems for directly buried hot water networks - Fitting assemblies of steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
Bu standard, dogrudan yer altina gomulu sicak su sebekelerindeon yalitimli boru sistemleriyle birlikte EN 253?e uygun olarakkullanilan, anma caplari DN 20 ile DN 1200 arasinda celik servisekleme...
January 28, 2004
Preinsulated bonded pipe systems for underground hot water networks-Fitting assemblies of steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
Bu standard aşağıda sıralanan, doğrudan harekete geçen analog bir göstergeye sahip elektriksel ölçü aletlerini kapsar: -Ampermetreler ve voltmetreler, -Wattmetreler ve varmetreler, -İbreli ve...
September 3, 1996
Preinsulated bonded pipe systems for underground hot water networks-Fitting assemblies of steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
Bu standard, yapı kerestelerinin statik yükleme deneylerinde kabul edilen genel prensipleri kapsar. Gerektiğinde yapının bilinen kriterlere uygunluğunun deneyler yardımıyla doğrulanmasında da...
Advertisement