TSE - TS EN ISO 105-G01
Textiles - Tests for colour fastness - Part G01: Colour fastness to nitrogen oxides
active, Most Current
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This part of ISO 105 specifies two methods for determining theresistance of the colour of textiles of all kinds and in all formsto the action of nitrogen oxides produced during combustion of gas,coal, oil, etc., and when air is passed over heated filaments. Thetwo tests differ in severity; one or both of them are used,depending on the result obtained
Document History
TS EN ISO 105-G01
December 9, 2016
Textiles - Tests for colour fastness - Part G01: Colour fastness to nitrogen oxides
This part of ISO 105 specifies two methods for determining theresistance of the colour of textiles of all kinds and in all formsto the action of nitrogen oxides produced during combustion of...