TSE - TS EN 15940

Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard describes requirements and test methodsfor marketed and delivered paraffinic diesel fuel containing alevel of up to 7,0 % (V/V) fatty acid methyl ester (FAME). It isapplicable to fuel for use in diesel engines and vehiclescompatible with paraffinic diesel fuel. It defines two classes ofparaffinic diesel fuel: high cetane and normal cetane. Paraffinicdiesel fuel originates from synthesis or hydrotreatment processes.NOTE 1 For general diesel engine warranty, paraffinic automotivediesel fuel may need a validation step, which for some existingengines may still need to be done (see also the Introduction tothis document). The vehicle manufacturer needs to be consultedbefore use. NOTE 2 For the purposes of this document, the terms "%(m/m)" and "% (V/V)" are used to represent respectively the massfraction and the volume fraction.

Document History

TS EN 15940
December 9, 2016
Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods
This European Standard describes requirements and test methodsfor marketed and delivered paraffinic diesel fuel containing alevel of up to 7,0 % (V/V) fatty acid methyl ester (FAME). It isapplicable...
Advertisement