TSE - TS EN 14978

Laminate floor coverings - Elements with acrylic based surface layer, electron beam cured - Specifications, requirements and test methods

active, Most Current
Organization: TSE
Publication Date: 11 July 2016
Status: active
ICS Code (Floor coverings): 97.150
scope:

This European Standard specifies characteristics, requirementsand test methods for laminate floor coverings with acrylic basedsurface layer, electron beam cured as defined in 3.1 and 3.2. Itincludes a classification system based on EN ISO 10874, givingpractical requirements for areas of use and levels of use, toindicate where laminate floor coverings will give satisfactoryservice and to encourage the consumer to make an informed choice.It also specifies requirements for marking and packaging. Laminatefloor coverings are considered for domestic and commercial levelsof use, e.g. for use in domestic kitchens. This standard does notspecify requirements related to areas that are subject to frequentwetting, such as bathrooms, laundry rooms or saunas.

Document History

TS EN 14978
July 11, 2016
Laminate floor coverings - Elements with acrylic based surface layer, electron beam cured - Specifications, requirements and test methods
This European Standard specifies characteristics, requirementsand test methods for laminate floor coverings with acrylic basedsurface layer, electron beam cured as defined in 3.1 and 3.2. Itincludes...
April 24, 2015
Laminate floor coverings - Elements with acrylic based surface layer, electron beam cured - Specifications, requirements and test methods
Bu standard, akrilik esasli bir yuzey tabakali laminat yerkaplamalari icin gerekleri belirtmektedir (Madde 3?te belirtildigiuzere). Tuketiciyi bilincli secim yapmaya tesvik etmek ve laminatyer...
December 21, 2006
Laminate floor coverings - Elements with acrylic based surface layer, electron beam cured - Specifications, requirements and test methods
A description is not available for this item.
Advertisement