TSE - TS EN ISO 4674-1

Rubber- or plastics-coated fabrics - Determination of tear resistance - Part 1: Constant rate of tear methods

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Coated fabrics): 59.080.40
scope:

This part of ISO 4674 specifies two methods for determining theforces necessary to initiate and propagate tearing of a coatedfabric using the constant rate of tear method. The methodsdescribed are the following: ? method A: tongue tear; ? method B:trouser tear.

Document History

TS EN ISO 4674-1
December 9, 2016
Rubber- or plastics-coated fabrics - Determination of tear resistance - Part 1: Constant rate of tear methods
This part of ISO 4674 specifies two methods for determining theforces necessary to initiate and propagate tearing of a coatedfabric using the constant rate of tear method. The methodsdescribed are...
April 25, 2013
Rubber- or plastics-coated fabrics - Determination of tear resistance - Part 1: Constant rate of tear methods
Bu standard, kaplanmis kumasin sabit hizli yirtilma yontemikullanilarak yirtilmasi baslatmak ve yirtilmayi devam ettirmek icingerekli kuvvetin ayak giyeceginin soguga karsi yalitimininin olcumuicin...
March 9, 2006
Rubber- or plastics-coated fabrics - Determination of tear resistance - Part 1: Constant rate of tear methods
Bu standard, bitkisel sıvı yağda kızartılmış patlıcan konservesini kapsar.
Advertisement