TSE - TS EN ISO 16641

Measurement of radioactivity in the environment - Air - Radon 220: Integrated measurement methods for the determination of the average activity concentration using passive solid-state nuclear track detectors

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Radiation measurements): 17.240
scope:

ISO 16641:2014 covers integrated measurement techniques forradon-220 with passive sampling only. It provides information onmeasuring the average activity concentration of radon-220 in theair, based on easy-to-use and low-cost passive sampling, and theconditions of use for the measuring devices. ISO 16641:2014 coverssamples taken without interruption over periods varying from a fewmonths to one year.

Document History

TS EN ISO 16641
December 9, 2016
Measurement of radioactivity in the environment - Air - Radon 220: Integrated measurement methods for the determination of the average activity concentration using passive solid-state nuclear track detectors
ISO 16641:2014 covers integrated measurement techniques forradon-220 with passive sampling only. It provides information onmeasuring the average activity concentration of radon-220 in theair, based...
Advertisement