TSE - TS EN ISO 10512
Prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread - Property classes 6, 8 and 10
inactive
| Organization: | TSE |
| Publication Date: | 30 January 2007 |
| Status: | inactive |
| ICS Code (Nuts): | 21.060.20 |
scope:
Bu standard; ? anma capi 8 mm ≤ d ≤ 36 mm, ? anma capi 8 mm ≤ d≤ 16 mm olanlar icin mamul kalitesi A, ? anma capi d > 16 mmolanlar icin mamul kalitesi B, ? stil 1, ? mukavemet sinifi 6, 8,ve 10, olan metal olmayan emniyet elemanli, metrik ince dislialtikose somunlarin ozelliklerini kapsar.
Document History
June 12, 2013
Prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread - Property classes 6, 8 and 10
A description is not available for this item.
TS EN ISO 10512
January 30, 2007
Prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread - Property classes 6, 8 and 10
Bu standard; ? anma capi 8 mm ≤ d ≤ 36 mm, ? anma capi 8 mm ≤ d≤ 16 mm olanlar icin mamul kalitesi A, ? anma capi d > 16 mmolanlar icin mamul kalitesi B, ? stil 1, ? mukavemet sinifi 6, 8,ve 10, olan...