TSE - TS EN 12642

Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Trucks and trailers): 43.080.10
scope:

This European Standard applies to body structures on commercialvehicles and on trailers. This European Standard sets out basicminimum requirements for standard vehicle bodies (side walls, frontand rear walls) and for reinforced vehicle bodies and specifiesappropriate tests. This European Standard applies to all commercialvehicles which are related by design and body type to the bodystructures described below. Forces applied according to the testrequirements described below can be invoked for load securingpurposes. The floor of the vehicle is a part of the sub frame. Aslong as the floor strength is not defined, the manufacturer shouldgive the necessary information. Testing of the axle load on thefloor should be carried out analogous to EN 283. The result shouldbe marked in locations according to chapter 6. This EuropeanStandard does not apply to vans according to ISO 27956.

Document History

TS EN 12642
December 9, 2016
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
This European Standard applies to body structures on commercialvehicles and on trailers. This European Standard sets out basicminimum requirements for standard vehicle bodies (side walls, frontand...
April 5, 2011
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
Bu standard, azam? toplam kutlesi 3500 kg?dan fazla olan ticariaraclardaki ve romorklardaki govde yapilarini kapsar. Bu standard,standart arac govdeleri (yan, on ve arka duvar kisimlari) vetakviyeli...
March 27, 2007
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
A description is not available for this item.
November 11, 2002
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
Bu standard, kükürt dioksit içeren nemli atmosferlere maruz bırakılan metallik bir alt malzeme üzerindeki organik bir kaplamanın renk kararlılığını tayin metodunu kapsar.
Advertisement