TSE - TS EN 485-1

Aluminium and aluminium alloys - Sheet, strip and plate - Part 1: Technical conditions for inspection and delivery

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Aluminium products): 77.150.10
scope:

This document specifies the technical conditions for inspectionand delivery of wrought aluminium and wrought aluminium alloysheet, strip and plate for general applications. It also includesprovisions for ordering and testing. It applies to products with athickness over 0,20 mm up to and including 400 mm. For many specialapplications of aluminium strip, sheet and plate, specific EuropeanStandards exist, where different or additional requirements areformulated and the appropriate alloys and tempers are selected: seeAnnex A. Most of these special European Standards refer toprovisions of this document. The selection of the relevant specialstandards is under the responsibility of the purchaser. Wheneverthe application involves special properties, such as corrosionresistance, toughness, fatigue strength, surface appearance andwelding properties, the user should consult the supplier andconsider the relevant special European Standard, as applicable.

Document History

TS EN 485-1
December 9, 2016
Aluminium and aluminium alloys - Sheet, strip and plate - Part 1: Technical conditions for inspection and delivery
This document specifies the technical conditions for inspectionand delivery of wrought aluminium and wrought aluminium alloysheet, strip and plate for general applications. It also includesprovisions...
June 24, 2010
Aluminium and aluminium alloys - Sheet, strip and plate - Part 1: Technical conditions for inspection and delivery
Bu standard genel uygulamalarda kullanilan bicimlendirilebiliraluminyum ve bicimlendirilebilir aluminyum alasimlarindan sac,serit ve levhalarin teknik muayene ve teslim sartlarini kapsar. BuStandard...
March 23, 2010
Aluminium and aluminium alloys - Sheet, strip and plate - Part 1: Technical conditions for inspection and delivery
A description is not available for this item.
April 9, 2009
Aluminium and aluminium alloys - Sheet, strip and plate - Part 1: Technical conditions for inspection and delivery
A description is not available for this item.
April 5, 1996
Aluminium And Aluminium Alloys-Sheet, Strip And Plate Part 1: Technical Conditions For Inspection And Delivery
Bu standard bicimlenebilen aluminyum ve aluminyum alasimlarindanyapilan genel muhendislik amaclari icin kullanilan kalinligi 0,20mm den fazla ve 200 mm (dahil) olan band, serit ve...
Advertisement