TSE - TS EN 16796-2

Energy efficiency of Industrial trucks - Test methods - Part 2: Operator controlled self-propelled trucks, towing tractors and burden-carrier trucks

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Industrial trucks): 53.060
scope:

This European Standard specifies the method of energyconsumption measurement for the following types of industrialtrucks as defined in ISO 5053-1: ? counterbalance lift truck; ?articulated counterbalance lift truck; ? lorry-mounted truck; ?reach truck (with retractable mast or fork arm carriage); ?straddle truck; ? pallet-stacking truck, ? pallet truck; ? platformand stillage truck; ? pallet truck end controlled; ? order-pickingtruck; ? centre-controlled order-picking truck; ? towing, pushingtractor and burden carrier; ? towing and stacking tractor; ?side-loading truck (one side only); ? lateral-stacking truck (bothsides); ? lateral-stacking truck (three sides); ? non-stackinglow-lift straddle carrier; ? multi-directional lift truck. Thispart is intended to be used in conjunction with EN 16796-1. 2Normative

Document History

TS EN 16796-2
December 9, 2016
Energy efficiency of Industrial trucks - Test methods - Part 2: Operator controlled self-propelled trucks, towing tractors and burden-carrier trucks
This European Standard specifies the method of energyconsumption measurement for the following types of industrialtrucks as defined in ISO 5053-1: ? counterbalance lift truck; ?articulated...
Advertisement