TSE - TS EN 14037-1
Ceiling mounted radiant panels supplied with water at temperature below 120 ?C - Part 1: Technical specifications and requirements
active
| Organization: | TSE |
| Publication Date: | 19 February 2009 |
| Status: | active |
| ICS Code (Construction materials and building (Vocabularies)): | 01.040.91 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
Bu standard, uzaktaki isi kaynagi tarafindan saglanan 120 C?tandusuk sicakliklardaki su ile beslenen tavana monteli sicak suradyant panellerin teknik ozellikleri ve gereklerini kapsar. Bustandard, bagimsiz isitma cihazlarina uygulanmaz. Bu standard,mamullerin dogru uygulanmasini garanti etmek icin imalatcininsatisa iliskin olarak saglamasi gereken ilave ortak verileri detanimlar.
Document History
December 9, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120?C - Part 1: Pre-fabricated ceiling mounted radiant panels for space heating - Technical specifications and requirements
This Standard defines the technical specifications andrequirements of ceiling mounted hot water radiant panels fed withwater at temperatures below 120 ?C supplied by a remote heatsource. The Standard...
TS EN 14037-1
February 19, 2009
Ceiling mounted radiant panels supplied with water at temperature below 120 ?C - Part 1: Technical specifications and requirements
Bu standard, uzaktaki isi kaynagi tarafindan saglanan 120 C?tandusuk sicakliklardaki su ile beslenen tavana monteli sicak suradyant panellerin teknik ozellikleri ve gereklerini kapsar. Bustandard,...
January 28, 2004
Ceiling mounted radiant panels supplied with water at temperature below 120 ?C - Part 1: Technical specifications and requirements
TS HD 620 S1/Cilt 1 ve Cilt 2'nin bazı maddeleri bu tadilde değiştirilmiştir.