TSE - TS EN ISO 16582
Open end blind rivets with break pull mandrel and protruding head - Cu/St or Cu/Br or Cu/SSt
active, Most Current
| Organization: | TSE |
| Publication Date: | 9 January 2007 |
| Status: | active |
| ICS Code (Rivets): | 21.060.40 |
scope:
Bu standard, anma capi d, 3 mm il? 4,8 mm (d?hil), govdesi bakir(Cu), mandreli celik (St) veya bronz (Br) veya paslanmaz celik(SSt) olan cekilerek kopan mandrelli ve sisirilmis basli acik uclukor percinlere ait boyut ve mekanik karekteristikler ile uygulamaverilerini kapsar.
Document History
TS EN ISO 16582
January 9, 2007
Open end blind rivets with break pull mandrel and protruding head - Cu/St or Cu/Br or Cu/SSt
Bu standard, anma capi d, 3 mm il? 4,8 mm (d?hil), govdesi bakir(Cu), mandreli celik (St) veya bronz (Br) veya paslanmaz celik(SSt) olan cekilerek kopan mandrelli ve sisirilmis basli acik uclukor...
January 28, 2004
Open end blind rivets with break pull mandrel and protruding head - Cu/St or Cu/Br or Cu/SSt
A description is not available for this item.