TSE - TS EN ISO 6103
Bonded abrasive products - Permissible unbalances of grinding wheels as delivered - Static testing
inactive
| Organization: | TSE |
| Publication Date: | 13 July 2010 |
| Status: | inactive |
| ICS Code (Abrasives): | 25.100.70 |
scope:
Bu standard, dis capi D>115 mm ve en yuksek calisma hizi,?s?16 m/s olan, ISO 603-1 ila ISO 603-9 ve ISO 603-12 ila ISO603-16 olan standardlarinda belirtilen cesitli taslama taslarininteslimat sartlarinda musaade edilebilir azami dengesizlikdegerleri
Document History
December 24, 2014
Bonded abrasive products - Permissible unbalances of grinding wheels as delivered - Static testing
This International Standard specifies the maximum permissiblevalues of unbalances for bonded abrasive wheels with an outsidediameter D ? 125 mm and maximum operating speed vs ? 16 m/s, in...
TS EN ISO 6103
July 13, 2010
Bonded abrasive products - Permissible unbalances of grinding wheels as delivered - Static testing
Bu standard, dis capi D>115 mm ve en yuksek calisma hizi,?s?16 m/s olan, ISO 603-1 ila ISO 603-9 ve ISO 603-12 ila ISO603-16 olan standardlarinda belirtilen cesitli taslama taslarininteslimat...