TSE - TS ISO 4664-2
Rubber, vulcanized or thermoplastic - Determination of dynamic properties - Part 2: Torsion pendulum methods at low frequencies
active, Most Current
| Organization: | TSE |
| Publication Date: | 30 November 2006 |
| Status: | active |
| ICS Code (Rubber): | 83.060 |
scope:
This part of ISO 4664 specifies methods, using a torsionpendulum, of determining the dynamic properties in shear, that isthe shear modulus and mechanical damping, of vulcanized orthermoplastic rubbers over a wide temperature range at lowfrequencies in the range 0,1 Hz to 10 Hz and at comparatively lowstrains of less than 5 ? 10-4.
Document History
TS ISO 4664-2
November 30, 2006
Rubber, vulcanized or thermoplastic - Determination of dynamic properties - Part 2: Torsion pendulum methods at low frequencies
This part of ISO 4664 specifies methods, using a torsionpendulum, of determining the dynamic properties in shear, that isthe shear modulus and mechanical damping, of vulcanized orthermoplastic...