TSE - TS EN 15420
Gas-fired central heating boilers - Type C boilers of nominal heat input exceeding 70 kW, but not exceeding 1000 kW
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 31 January 2012 |
| Status: | inactive |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
Bu standard, atmosferik brulorler, fan takviyeli atmosferikbrulorler veya tamamen on karistirmali brulorlerle donatilmis vebundan sonra ?kazanlar? olarak adlandirilacak olan gaz yakan isitmakazanlarinin, siniflandirilmasinin
Document History
TS EN 15420
January 31, 2012
Gas-fired central heating boilers - Type C boilers of nominal heat input exceeding 70 kW, but not exceeding 1000 kW
Bu standard, atmosferik brulorler, fan takviyeli atmosferikbrulorler veya tamamen on karistirmali brulorlerle donatilmis vebundan sonra ?kazanlar? olarak adlandirilacak olan gaz yakan...
April 12, 2011
Gas-fired central heating boilers - Type C boilers of nominal heat input exceeding 70 kW, but not exceeding 1 000 kW
A description is not available for this item.