TSE - TS EN 50464-3
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 3: Determination of the power rating of a transformer loaded with non- sinusoidal currents
active, Most Current
| Organization: | TSE |
| Publication Date: | 31 January 2008 |
| Status: | active |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
TS EN 50464-3
January 31, 2008
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 3: Determination of the power rating of a transformer loaded with non- sinusoidal currents
A description is not available for this item.