TSE - TS ISO 6162-2

Hydraulic fluid power - Flange connectors with split or one-piece flange champs and metric or inch screws - Part 2: Flange connectors for use at pressures of 35 MPa (350 bar) to 40 MPa (400 bar), DN 13 to DN 51

active, Most Current
Organization: TSE
Publication Date: 24 April 2008
Status: active
ICS Code (Piping and couplings): 23.100.40
scope:

This part of ISO 6162 gives complete general and dimensionalspecifications for flange heads, split flange clamps (FCS),one-piece flange clamps (FC) and ports applicable to four-screw,split and one- piece flange clamp type tube and hose connectors foruse at pressures of 3, 5 MPa (35 bar) to 35 MPa (350 bar). Thispart of ISO 6162 also specifies the dimensions of the seals to beused, as well as the grooves to house the seal. It also recognizesthe need to accommodate metric (type 1) screw fasteners, as well asto provide a means to use existing inch (type 2) screwfasteners.

Document History

TS ISO 6162-2
April 24, 2008
Hydraulic fluid power - Flange connectors with split or one-piece flange champs and metric or inch screws - Part 2: Flange connectors for use at pressures of 35 MPa (350 bar) to 40 MPa (400 bar), DN 13 to DN 51
This part of ISO 6162 gives complete general and dimensionalspecifications for flange heads, split flange clamps (FCS),one-piece flange clamps (FC) and ports applicable to four-screw,split and one-...
Advertisement