TSE - TS EN 62056-53
Electricity metering - Data exchange for meter reading, tariff and load control - Part 53: COSEM application layer
inactive
| Organization: | TSE |
| Publication Date: | 31 January 2008 |
| Status: | inactive |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Electricity supply systems): | 91.140.50 |
Document History
February 21, 2013
Electricity metering - Data exchange for meter reading, tariff and load control - Part 53: COSEM application layer
Bu standard; COSEM istemcileri ve sunumculari icin yapi,hizmetler ve protokoller acisindan COSEM uygulama katmaninitanimlar.
TS EN 62056-53
January 31, 2008
Electricity metering - Data exchange for meter reading, tariff and load control - Part 53: COSEM application layer
A description is not available for this item.
November 11, 2002
Electricity metering - Data exchange for meter reading, tariff and load control - Part 53: COSEM application layer (IEC 62056-53:2002) / Note: Endorsement notice
Bu standard, mekanik bağlayıcılar ile yapılmış birleştirmelerin çevrimli yükleme etkisiyle gevşeme, mukavemet azalması ve enerji kaybı özelliklerinin tayini için bir deney metodunu kapsar.