TSE - TS EN ISO 8748

Spring-type straight pins - Coiled, heavy duty

active, Most Current
Organization: TSE
Publication Date: 19 January 2010
Status: active
ICS Code (Pins, nails): 21.060.50
scope:

Bu standard, anma capi (d1) 1,5 mm?den 20 mm?ye (dahil) kadarolan, celik veya ostenitik veya martenzitik paslanmaz celikten imaledilmis yay tipi, duz, sarimli, agir hizmet tipi pimlerinozelliklerini kapsar.

Document History

TS EN ISO 8748
January 19, 2010
Spring-type straight pins - Coiled, heavy duty
Bu standard, anma capi (d1) 1,5 mm?den 20 mm?ye (dahil) kadarolan, celik veya ostenitik veya martenzitik paslanmaz celikten imaledilmis yay tipi, duz, sarimli, agir hizmet tipi pimlerinozelliklerini...
January 31, 2008
Spring-type straight pins - Coiled, heavy duty
A description is not available for this item.
Advertisement