TSE - TS EN 60793-1-34

Optical fibres - Part 1-34: Measurement methods and test procedures - Fibre curl

active, Most Current
Organization: TSE
Publication Date: 9 April 2009
Status: active
ICS Code (Fibres and cables): 33.180.10

Document History

TS EN 60793-1-34
April 9, 2009
Optical fibres - Part 1-34: Measurement methods and test procedures - Fibre curl
A description is not available for this item.
January 17, 2006
Optical fibres - Part 1-34: Measurement methods and test procedures - Fibre curl
Bu standard, kaplanmamis optik fiberlerin mekanik karakteristigiolan fiber kivrilmasi veya gizli bukulmenin olculmesi ile ilgilitek duze ozellikleri kapsar.
November 11, 2002
Optical fibres - Part 1-34: Measurement methods and test procedures; Fibre curl (IEC 60793-1-34:2001)
Bu standard, veri iletimi için amaçlanan 12.5 kHz, 20 kHz ve 25 kHz'lik kanal aralıkları ile 30 MHz ve 1000 MHz arasındaki radyo frekanslarında çalışan mevcut band genişliğini kullanarak kara seyyar...
Advertisement