FORD WSS-M16J9-B2

PAINT, ONE COMPONENT BASECOAT/CLEARCOAT OVER RIGID SUSTRATES, EXTERIOR - ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 31 July 2007
Status: inactive
Page Count: 11
scope:

The materials defined by these specifications are paints, which consist of a basecoat and clear topcoat applied by a baked process. These materials are monobaked. Unique tricoat colors are also included in this specification. Tricoat colors consist of a pigmented groundcoat followed by a non-hiding midcoat over which is applied a clear or tinted clear. Paint systems may be processed wet-on-wet application and monobaked, or paint may be baked between wetcoats.

Document History

January 14, 2021
PAINT, ONE COMPONENT BASECOAT/CLEARCOAT OVER RIGID SUSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are paints, which consist of a basecoat and clear topcoat applied by a baked process. This specification also includes unique colors that require Tri or...
October 4, 2016
PAINT, ONE COMPONENT BASECOAT/CLEARCOAT OVER RIGID SUSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are paints, which consist of a basecoat and clear topcoat applied by a baked process. This specification also includes unique colors that require Tri or...
February 2, 2016
PAINT, ONE COMPONENT BASECOAT/CLEARCOAT OVER RIGID SUSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are paints, which consist of a basecoat and clear topcoat applied by a baked process. This specification also includes unique colors that require Tri or...
September 21, 2011
PAINT, ONE COMPONENT BASECOAT/CLEARCOAT OVER RIGID SUSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are paints, which consist of a basecoat and clear topcoat applied by a baked process. These materials are monobaked. Paint systems may be processed...
FORD WSS-M16J9-B2
July 31, 2007
PAINT, ONE COMPONENT BASECOAT/CLEARCOAT OVER RIGID SUSTRATES, EXTERIOR - ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are paints, which consist of a basecoat and clear topcoat applied by a baked process. These materials are monobaked. Unique tricoat colors are also...

References

Advertisement