TSE - TS ISO 3442-2
Machine tools - Dimensions and geometric tests for self-centring chucks with two-piece jaws - Part 2: Power-operated chucks with tongue and groove type jaws
active, Most Current
| Organization: | TSE |
| Publication Date: | 9 November 2010 |
| Status: | active |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This part of ISO 3442 specifies the dimensions of power-operatedself-c
Document History
TS ISO 3442-2
November 9, 2010
Machine tools - Dimensions and geometric tests for self-centring chucks with two-piece jaws - Part 2: Power-operated chucks with tongue and groove type jaws
This part of ISO 3442 specifies the dimensions of power-operatedself-centring chucks with two-piece jaws to ensureinterchangeability. Additionally, a specification test is describedwith reference to...