NECA - NEIS 402

Standard for Installing and Maintaining Motor Control Centers

inactive
Organization: NECA
Publication Date: 1 January 2007
Status: inactive
Page Count: 46
scope:

Regulatory and Other Requirements

a) All information in this publication is intended to conform to the National Electrical Code

(ANSI/NFPA 70). Installers should always follow the NEC, applicable state and local codes, manufacturer's instructions, and contract documents.

b) Only qualified persons familiar with the construction and installation of motor control centers should perform the work described in this publication. It is recommended that all work be performed in accordance with NFPA 70E, Standard for Electrical Safety in the Workplace.

c) General requirements for installing electrical products and systems are described in NECA 1, Standard Practices for Good Workmanship in Electrical Construction (ANSI). Other National Electrical Installation Standards provide additional guidance for installing particular types of electrical products and systems. A complete list of NEIS is provided in Annex A.

Document History

January 1, 2020
Standard for Installing and Maintaining Motor Control Centers
Products and Applications Included This Standard describes the installation and maintenance procedures for low-voltage motor control centers (MCCs) rated 600 VAC or less with a horizontal bus rating...
January 1, 2014
Standard for Installing and Maintaining Motor Control Centers
Products and Applications Included This standard describes the installation and maintenance procedures for low-voltage motor control centers (MCCs) rated 600 VAC or less with a horizontal bus rating...
NEIS 402
January 1, 2007
Standard for Installing and Maintaining Motor Control Centers
Regulatory and Other Requirements a) All information in this publication is intended to conform to the National Electrical Code (ANSI/NFPA 70). Installers should always follow the NEC, applicable...
January 1, 2001
Recommended Practice for Installing and Maintaining Motor Control Centers
A description is not available for this item.
January 1, 2000
Recommended Practice for Installing and Maintaining Motor Control Centers
A description is not available for this item.

References

Advertisement