TSE - TS EN 61937-3

Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats

active, Most Current
Organization: TSE
Publication Date: 19 January 2010
Status: active
ICS Code (Audio systems): 33.160.30

Document History

TS EN 61937-3
January 19, 2010
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
A description is not available for this item.
December 2, 2004
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 format (IEC 61937-3:2003) / Note: Endorsement notice
Bu standard sadece tehlikeli alanlar içindeki elektrik tesislerinin muayene ve bakımı ile doğrudan ilişkili faktörleri kapsar.
Advertisement