TSE - TS EN 50364

Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications

active, Most Current
Organization: TSE
Publication Date: 23 March 2010
Status: active
ICS Code (Radiation protection): 13.280

Document History

TS EN 50364
March 23, 2010
Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
A description is not available for this item.
April 8, 2004
Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 10 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
Bu urun standardi, Elektronik Sistem Gozetimi (EAS), RadyoFrekans Tanimlama (RFID) ve benzer uygulamalara ait sistemlerdekullanilan 0 Hz-10 GHz frekans araliginda calisan cihazlarikapsar.
November 11, 2002
Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 10 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
Bu standard, veri iletimi için amaçlanan 12.5 kHz, 20 kHz ve 25 kHz'lik kanal aralıkları ile 30 MHz ve 1000 MHz arasındaki radyo frekanslarında çalışan mevcut band genişliğini kullanarak kara seyyar...
Advertisement