TSE - TS EN 301489-12 V2.2.2

Electromagnetic compatibility and Radio spectrum Matters (ERM);ElectroMagnetic Compatibility (EMC) standard for radio equipment and services;Part 12: Specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frequency ranges between 4 GHz and 30 GHz in the Fixed Satellite Service (FSS)

active, Most Current
Organization: TSE
Publication Date: 9 November 2010
Status: active
ICS Code (Telecommunication terminal equipment in general): 33.050.01
ICS Code (Radiocommunications in general): 33.060.01

Document History

TS EN 301489-12 V2.2.2
November 9, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM);ElectroMagnetic Compatibility (EMC) standard for radio equipment and services;Part 12: Specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frequency ranges between 4 GHz and 30 GHz in the Fixed Satellite Service (FSS)
A description is not available for this item.
Advertisement