TSE - TS EN 62149-4
Fibre optic active components and devices - Performance standards -- Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application
active, Most Current
| Organization: | TSE |
| Publication Date: | 13 January 2011 |
| Status: | active |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
TS EN 62149-4
January 13, 2011
Fibre optic active components and devices - Performance standards -- Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application
A description is not available for this item.
December 25, 2008
Fibre optic active components and devices - Performance standards -- Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application
Bu standard, ISO/IEC 8802-3 Gigabit Ethernet uygulamasi icinkullanilan 1300 nm fiber optik verici alici modulleri ile ilgiliperformans ozelliklerini kapsar.
January 28, 2004
Fibre optic active components and devices - Performance standards - Part 4: 1300 nm fibre optic transceivers for Gigabit Ethernet application
Bu Standard; - Beyan kısa devre akımına kadar olan (dahil) her hangi bir akımda ve beyan toparlanma geriliminde kesme yapabilecek, - Beyan kısa devre akımında uygulandığı devreleri beyan geriliminde...