TSE - TS EN 300220-2 V2.3.1

Electromagnetic compatibility and Radio spectrum Matters (ERM);Short Range Devices (SRD);Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW;Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive

inactive, Most Current
Organization: TSE
Publication Date: 9 November 2010
Status: inactive
ICS Code (Telecommunication terminal equipment in general): 33.050.01
ICS Code (Radiocommunications in general): 33.060.01

Document History

TS EN 300220-2 V2.3.1
November 9, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM);Short Range Devices (SRD);Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW;Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive
A description is not available for this item.
Advertisement