TSE - TS ISO 8130-13/T1

Coating powders-Part 13:Particle size analysis by laser diffraction

active, Most Current
Organization: TSE
Publication Date: 12 April 2012
Status: active
ICS Code (Paints and varnishes): 87.040
scope:

-The standard specifies a method for the determination of theequivalent-sphere particle size distribution of coating powders bylaser diffraction and is suitable for discriminating betweenparticles of the size range from 1 ?m to 300 ?m.

Document History

TS ISO 8130-13/T1
April 12, 2012
Coating powders-Part 13:Particle size analysis by laser diffraction
-The standard specifies a method for the determination of theequivalent-sphere particle size distribution of coating powders bylaser diffraction and is suitable for discriminating betweenparticles of...
Advertisement