CENELEC - EN 50464-2-2
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-2: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 1 for use on distribution transformers meeting the requirements of EN 50464-2-1
inactive, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
EN 50464-2-2
April 1, 2007
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-2: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 1 for use on distribution transformers meeting the requirements of EN 50464-2-1
A description is not available for this item.