TSE - TS EN 62489-2

Electroacoustics - Audio-frequency induction loop systems for assisted hearing - Part 2: Methods of calculating and measuring the lowfrequency magnetic field emissions from the loop for assessing conformity with guidelines on limits for human exposure

inactive
Organization: TSE
Publication Date: 22 November 2011
Status: inactive
ICS Code (Electroacoustics): 17.140.50

Document History

December 24, 2014
Electroacoustics - Audio-frequency induction loop systems for assisted hearing - Part 2: Methods of calculating and measuring the low-frequency magnetic field emissions from the loop for assessing conformity with guidelines on limits for human exposure
This part of IEC 62489 applies to audio-frequency induction-loopsystems for assisted hearing. It may also be applied to suchsystems used for other purposes, as far as it is applicable. Thestandard is...
TS EN 62489-2
November 22, 2011
Electroacoustics - Audio-frequency induction loop systems for assisted hearing - Part 2: Methods of calculating and measuring the lowfrequency magnetic field emissions from the loop for assessing conformity with guidelines on limits for human exposure
A description is not available for this item.
Advertisement