TSE - TS EN 50065-4-5

Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 4-5: Low voltage decoupling filter - Segmentation filter

active, Most Current
Organization: TSE
Publication Date: 8 January 2015
Status: active
ICS Code (Switching and signalling systems): 33.040.30
ICS Code (Electric filters): 31.160
ICS Code (Automatic controls for household use): 97.120
scope:

Bu standard; mesk?n mahal dahil ev ve benzeri sabit tesisler,ticari ve hafif endustriyel binalar ve servis sebekeleri icinamaclanmis, 250 V a.a. degerini asmayan bir faz-notr gerilimi ve125 A degerini asmayan bir anma akimina sahip tek veya cok fazlitesisatlar icin kullanilan bir sehir sebekesi haberlesmesistemindeki ayirma filtrelerini kapsar.

Document History

TS EN 50065-4-5
January 8, 2015
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 4-5: Low voltage decoupling filter - Segmentation filter
Bu standard; mesk?n mahal dahil ev ve benzeri sabit tesisler,ticari ve hafif endustriyel binalar ve servis sebekeleri icinamaclanmis, 250 V a.a. degerini asmayan bir faz-notr gerilimi ve125 A...
January 28, 2004
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz -- Part 4-5: Low voltage decoupling filter - Segmentation filter
Bu standard, alüminyum alaşımından yapılmış kendinden yağlamalı, flanşlı burçların özellikleri ile saftların ve yuvaların tasarım tavsiyelerini kapsar..
Advertisement