TSE - TS EN 60793-1-44

Optical fibres - Part 1-44: Measurement methods and test procedures - Cut-off wavelength

active, Most Current
Organization: TSE
Publication Date: 31 January 2012
Status: active
ICS Code (Fibres and cables): 33.180.10

Document History

TS EN 60793-1-44
January 31, 2012
Optical fibres - Part 1-44: Measurement methods and test procedures - Cut-off wavelength
A description is not available for this item.
January 17, 2006
Optical fibres - Part 1-44: Measurement methods and test procedures - Cut-off wavelength
Bu standard, tek modlu optik fiberlerin kesim dalga boyu ileilgili ve buna gore ticar? amaclar icin fiberlerin ve kablolarinmuayenesine yardimci olan tek duze ozellikleri kapsar
November 11, 2002
Optical fibres - Part 1-44: Measurement methods and test procedures; Cut-off wavelength (IEC 60793-1-44:2001)
Bu standard, veri iletimi için amaçlanan 12.5 kHz, 20 kHz ve 25 kHz'lik kanal aralıkları ile 30 MHz ve 1000 MHz arasındaki radyo frekanslarında çalışan mevcut band genişliğini kullanarak kara seyyar...
Advertisement