TSE - TS EN 4612-009

Aerospace series - Cables, electrical, for general purpose, single andmulticore assembly - XLETFE Family - Jacketed or screened and jacketed- Part 009: Silver plated copper - Operating temperatures, between - 65?C and 150 ?C - Dual extruded wall for open applications, with jacketwithout screen - UV laser printable - Product standard

active
Organization: TSE
Publication Date: 8 March 2012
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

June 12, 2013
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed- Part 009: Silver plated copper - Operating temperatures, between - 65?C and 150 ?C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
Bu standard, 2000 Hz?i asmayan frekanslarda ve 600 V etkin(karelerin ortalamasinin karekoku ? k.o.k.) degerini asmayangerilimlerde calisan, - 65 oC ile 150oC arasinda calisan, ucakicerisine...
TS EN 4612-009
March 8, 2012
Aerospace series - Cables, electrical, for general purpose, single andmulticore assembly - XLETFE Family - Jacketed or screened and jacketed- Part 009: Silver plated copper - Operating temperatures, between - 65?C and 150 ?C - Dual extruded wall for open applications, with jacketwithout screen - UV laser printable - Product standard
A description is not available for this item.
Advertisement