FORD - WSS-M1F27-A2
LEATHER, LUXURY, GENUINE TOP GRAIN, SEMI-ANILINE, CHROME FREE TANNED - ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 31 July 2007 |
| Status: | inactive |
| Page Count: | 9 |
scope:
The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned and softened to provide maximum seating comfort without sacrificing the leather's remaining physical properties.
Document History
August 19, 2010
LEATHER, LUXURY, GENUINE TOP GRAIN, SEMI-ANILINE, CHROME FREE TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned and softened to provide maximum seating comfort without sacrificing the leather's...
WSS-M1F27-A2
July 31, 2007
LEATHER, LUXURY, GENUINE TOP GRAIN, SEMI-ANILINE, CHROME FREE TANNED - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned and softened to provide maximum seating comfort without sacrificing the leather's...