TSE - TS EN 62271-103
High-voltage switchgear and controlgear - Part 103: Switches for rated voltages above 1 kV up to and including 52 Kv
active
| Organization: | TSE |
| Publication Date: | 21 February 2012 |
| Status: | active |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
April 29, 2014
High-voltage switchgear and controlgear - Part 103: Switches for rated voltages above 1 kV up to and including 52 kV
Bu standard, beyan gerilimi 1 kV?tan uzerinde ve 52 kV?a kadar(52 kV d?hil) ve beyan frekansi 16 2/3 Hz?ten 60 Hz?e kadar (60 Hzd?hil) olan bina ici ve bina disi tesislerde kullanilan beyankapama ve...
TS EN 62271-103
February 21, 2012
High-voltage switchgear and controlgear - Part 103: Switches for rated voltages above 1 kV up to and including 52 Kv
A description is not available for this item.