TSE - TS EN 50143
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 000 V but not exceeding 10 000 V
active, Most Current
| Organization: | TSE |
| Publication Date: | 5 June 2012 |
| Status: | active |
| ICS Code (Cables): | 29.060.20 |
Document History
TS EN 50143
June 5, 2012
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 000 V but not exceeding 10 000 V
A description is not available for this item.
April 25, 2006
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV
Bu standard, öngerme çeliklerine (çubuk, tel veya halat). uygulanacak deney metotlarını kapsar
April 24, 2002
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV
Bu standard, beyan gerilimi U0/U en cok 5/10 kv olan ve elektrikisaretleri ile yuksek gerilimli isik bosalimli tup tesislerindekullanilan tek damarli kablolari kapsar.