TSE - TS EN 4612-005

Aerospace series - Cables, electrical, for general purpose, single andmulticore assembly XLETFE Family jacketed or screened and jacketed Part 005: Tin plated copper - Operating temperatures, between - 65 ?C and 135 ?C - Dual extruded wall for open applications, with jacketwithout screen - UV laser printable - Product standard

active
Organization: TSE
Publication Date: 8 March 2012
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

June 12, 2013
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed - Part 005: Tin plated copper ? Operating temperatures, between - 65 ?C and 135 ?C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
Bu standard, 2000 Hz?i asmayan frekanslarda ve 600 V k.o.k(karelerin ortalamasinin karekoko) degerini asmayan gerilimlerdecalisan, - 65 oC ile 150 oC arasinda calisan, ucak icerisineyerlestirilmis...
TS EN 4612-005
March 8, 2012
Aerospace series - Cables, electrical, for general purpose, single andmulticore assembly XLETFE Family jacketed or screened and jacketed Part 005: Tin plated copper - Operating temperatures, between - 65 ?C and 135 ?C - Dual extruded wall for open applications, with jacketwithout screen - UV laser printable - Product standard
A description is not available for this item.
Advertisement