TSE - TS EN 62271-200

High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 Kv

active
Organization: TSE
Publication Date: 12 April 2012
Status: active
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

October 23, 2015
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
April 25, 2013
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
Bu standard, isletme frekanslari en cok 60 Hz?e kadar (60 Hzd?hil) olan bina ici ve bina disi tesislerde beyan gerilimleri 1kV?un uzerinde en yuksek 52 kV?a kadar olan alternatif akim icinfabrikada...
TS EN 62271-200
April 12, 2012
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 Kv
A description is not available for this item.
July 20, 2006
High-voltage switchgear and controlgear -- Part 200: A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
Bu standard, hizmet frekanslari en cok 60 Hz?e kadar olan binaici ve bina disi tesis ile beyan gerilimleri 1 kV?un uzerinde encok 52 kV?a kadar olan alternatif akim icin fabrikada monte edilmismetal...
December 2, 2004
High-voltage switchgear and controlgear - Part 200: A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV (IEC 62271-200:2003)
Bu standard, potansiyel patlayıcı ortamlarda kullanılması amaçlanan elektrikli cihazlar ile Ex bileşenlerin yapılışı, deneye tâbi tutulması ve işaretlenmesiyle ilgili genel özellikleri kapsar.
Advertisement