TSE - TS EN 4612-004

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family -Jacketed or screened and jacketed - Part 004:Tin plated copper ? Operating temperatures, between - 65?C and 135?C - Single extruded wall for open applications, with jacket and screen (braid) ? UV laser printable - Product standard

active, Most Current
Organization: TSE
Publication Date: 25 April 2013
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

Bu standard, 2000 Hz?i asmayan frekanslarda ve 600 V k.o.k(karelerin ortalamasinin karekoko) degerini asmayan gerilimlerdecalisan, - 65 oC ile 150 oC arasinda calisan, ucak icerisineyerlestirilmis elektrikli sistemlerde kullanilmak uzere, Caprazbagli Etilen Tetra Floro Etilen es polimer (Crosslinked EthyleneTetra Fluoro Ethylene co-polimer- XLETFE) ailesinden, kalaykaplamali bakir iletkenli, UV lazer baski yapilabilir kiliflielektrikli kablolarin ozelliklerini kapsar.

Document History

TS EN 4612-004
April 25, 2013
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family -Jacketed or screened and jacketed - Part 004:Tin plated copper ? Operating temperatures, between - 65?C and 135?C - Single extruded wall for open applications, with jacket and screen (braid) ? UV laser printable - Product standard
Bu standard, 2000 Hz?i asmayan frekanslarda ve 600 V k.o.k(karelerin ortalamasinin karekoko) degerini asmayan gerilimlerdecalisan, - 65 oC ile 150 oC arasinda calisan, ucak icerisineyerlestirilmis...
March 8, 2012
Aerospace series - Cables, electrical, for general purpose, single andmulticore assembly - XLETFE Family - Jacketed or screened and jacketed- Part 004: Tin plated copper - Operating temperatures, between - 65 ?C and 135 ?C - Single extruded wall for open applications, with jacket andscreen (braid) - UV laser printable - Product standard
A description is not available for this item.
Advertisement