BSI - BS 5385-3

Wall and floor tiling - Part 3: Design and installation of internal and external ceramic and mosaic floor tiling in normal conditions - Code of practice

inactive
Buy Now
Organization: BSI
Publication Date: 31 August 2007
Status: inactive
Page Count: 82
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Ceilings. Floors. Stairs): 91.060.30
scope:

This part of BS 5385 gives recommendations for the design, installation and maintenance of floor tiling using ceramic tiles and mosaics bedded on concrete, cement:sand screeds, timber, asphalt and existing hard floor finishes in normal conditions. For special conditions see BS 5385-4.

The following flooring materials are not included: natural stone (granite, slate, marble, etc.) tiles and slabs of terrazzo, and composition blocks (see BS 5385-5).

Individual floor tiles with a maximum facial surface area greater than 0.72 m2 and with length to width ratio exceeding 2:1, might require special bedding procedures in accordance with advice from tile or adhesive manufacturers.

NOTE Where the floor tiling installation needs to meet specific functional or environmental requirements, or to assist in counteracting potentially detrimental effects on the installation and/or the structure, see BS 5385-4.

The special conditions described in BS 5385-4, for example, swimming pools, shower areas, etc.

Reference is made to tiles bedded directly to a concrete base, but for the design and construction of concrete bases see BS 8204-1.

Document History

July 17, 2023
Draft BS 5385-3 Wall and floor tiling Part 3: Design and installation of internal and external ceramic and mosaic floor tiling in normal conditions - Code of practice
A description is not available for this item.
November 30, 2014
Wall and floor tiling - Part 3: Design and installation of internal and external ceramic and mosaic floor tiling in normal conditions - Code of practice
A description is not available for this item.
August 31, 2007
Wall and floor tiling - Part 3: Design and installation of internal and internal ceramic and mosaic floor tiling in normal conditions - Code of practice
A description is not available for this item.
BS 5385-3
August 31, 2007
Wall and floor tiling - Part 3: Design and installation of internal and external ceramic and mosaic floor tiling in normal conditions - Code of practice
This part of BS 5385 gives recommendations for the design, installation and maintenance of floor tiling using ceramic tiles and mosaics bedded on concrete, cement:sand screeds, timber, asphalt and...
November 30, 1989
Wall and Floor Tiling Part 3: Code of Practice for the Design and Installation of Ceramic Floor Tiles and Mosaics
A description is not available for this item.
November 30, 1989
Wall and Floor Tiling - Part 3: Code of Practice for the Design and Installation of Ceramic Floor Tiles and Mosaics
Laying and maintenance, including bedding techniques, protection, and cleaning. Requirements for screeds and illustrations of floor tile fittings.
November 30, 1989
Wall and Floor Tiling Part 3: Code of Practice for the Design and Installation of Ceramic Floor Tiles and Mosaics
A description is not available for this item.

References

Advertisement