TSE - TS EN 13508-1

Investigation and assessment of drain and sewer systems outside buildings - Part 1: General Requirements

active, Most Current
Organization: TSE
Publication Date: 10 April 2013
Status: active
ICS Code (External sewage systems): 93.030
scope:

This European Standard is applicable to the investigation andassessment of drain and sewer systems outside buildings. It isapplicable to drain and sewer systems, which operate essentiallyunder gravity, from the point where the sewage leaves a building orroof drainage system, or enters a road gully, to the point where itis discharged into a treatment works or receiving water. Drains andsewers below buildings are included provided that they do not formpart of the drainage system of the building. This part of thisEuropean Standard specifies general requirements for theinvestigation and assessment of drain and sewer systems outsidebuildings.

Document History

TS EN 13508-1
April 10, 2013
Investigation and assessment of drain and sewer systems outside buildings - Part 1: General Requirements
This European Standard is applicable to the investigation andassessment of drain and sewer systems outside buildings. It isapplicable to drain and sewer systems, which operate essentiallyunder...
January 28, 2004
Condition of drain and sewer systems outside buildings - Part 1: General requirements
Bu standard, rahim içinde uzun süre bulunarak gebeliği önleyici etki gösteren rahim içi araçları kapsar. İlaçı rahim içi araçları kapsamaz.
Advertisement