TSE - TS EN 13170

Thermal insulation products for buildings - Factory made products of expanded cork (ICB) - Specification

inactive
Organization: TSE
Publication Date: 10 April 2013
Status: inactive
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factorymade products of expanded cork, which are used for the thermalinsulation of buildings. The products are made with granulated corkagglomerated without additional binders and are delivered as boardswith or without facings or coatings. Products covered by thisstandard are also used in prefabricated thermal insulation systemsand composite panels; the performance of systems incorporatingthese products is not covered. This standard describes productcharacteristics and includes procedures for testing, evaluation ofconformity, marking and labelling. This standard does not specifythe required level of a given property to be achieved by a productto demonstrate fitness for purpose in a particular application. Thelevels required for a given application are to be found inregulations or non-conflicting standards. Products with a declaredthermal resistance lower than 0,25 m2?K/W, or a declared thermalconductivity greater than 0,060 W/(m?K), at 10 ?C, are not coveredby this European Standard.

Document History

March 6, 2016
Thermal insulation products for buildings - Factory made products of expanded cork (ICB) - Specification
Bu standard, binalarin isi yalitiminda kullanilan, fabrikayapimi, genlestirilmis mese mantari mamullerine dair gereklerikapsar. Mamuller, ilave yapistirici kullanilmadan topaklanmisgranule mese...
April 30, 2015
Thermal insulation products for buildings - Factory made products of expanded cork (ICB) - Specification
A description is not available for this item.
TS EN 13170
April 10, 2013
Thermal insulation products for buildings - Factory made products of expanded cork (ICB) - Specification
This European Standard specifies the requirements for factorymade products of expanded cork, which are used for the thermalinsulation of buildings. The products are made with granulated...
January 19, 2010
Thermal insulation products for buildings - Factory made products of expanded cork (ICB) - Specification
A description is not available for this item.
April 25, 2006
Thermal insulation products for buildings - Factory made products of expanded cork (ICB) - Specification
Bu standard, öngerme çeliklerine (çubuk, tel veya halat). uygulanacak deney metotlarını kapsar
Advertisement